onsemi Schottky SMD 500 mA 20 V Diode and Rectifier SBR80520LT3G

Description
500 mA, 20 V, Schottky Power Rectifier, Surface Mount, SOD-123 2 LEAD, 10000-REEL Product overview: SBR80520LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 500 mA, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 500 mA, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR80520LT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500 mA, 20 V, Schottky Power Rectifier, Surface Mount, SOD-123 2 LEAD, 10000-REEL Product overview: SBR80520LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 500 mA, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 500 mA, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR80520LT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky SMD 500 mA 20 V Diode and Rectifier
280-SBR80520LT3G
Schottky SMD 500 mA 20 V Diode and Rectifier 280-SBR80520LT3G
500 mA, 20 V, Schottky Power Rectifier, Surface Mount, SOD-123 2 LEAD, 10000-REEL Product overview: SBR80520LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 500 mA, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 500 mA, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR80520LT3G can be used for catalog matching and distributor lookup.

500 mA, 20 V, Schottky Power Rectifier, Surface Mount, SOD-123 2 LEAD, 10000-REEL Product overview: SBR80520LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 500 mA, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 500 mA, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR80520LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBR80520LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA Surface Mount SOD-123

Diode Schottky 20V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - SBR80520LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR80520LT3GOSTR-ND
Single Diodes SBR80520LT3GOSTR-ND
Diode Schottky 20V 500mA Surface Mount SOD-123

Diode Schottky 20V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - SBR80520LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR80520LT3GOSCT-ND
Single Diodes SBR80520LT3GOSCT-ND
Diode Schottky 20V 500mA Surface Mount SOD-123

Diode Schottky 20V 500mA Surface Mount SOD-123

Buy Now Datasheet
Diodes, Rectifiers - Single - SBR80520LT3G - 1246723-SBR80520LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR80520LT3G
1246723-SBR80520LT3G
Diodes, Rectifiers - Single - SBR80520LT3G 1246723-SBR80520LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1246723-SBR80520LT3G Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): B0520LW-7-F; SBR80520LT1G; MBR0520; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 1246723-SBR80520LT3G
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): B0520LW-7-F; SBR80520LT1G; MBR0520;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive

Buy Now
 - SBR80520LT3G - Rochester Electronics
Newburyport, MA, United States
500 mA, 20 V, Schottky Power Rectifier, Surface Mount

500 mA, 20 V, Schottky Power Rectifier, Surface Mount

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR80520LT3G
Schottky Diodes & Rectifiers SBR80520LT3G
Schottky Diodes & Rectifiers REC SPCL SKTKY

Schottky Diodes & Rectifiers REC SPCL SKTKY

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR80520LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR80520LT3G
Discrete Semiconductor Products - Diodes - Rectifiers SBR80520LT3G
DIODE SCHOTTKY 20V 500MA SOD123

DIODE SCHOTTKY 20V 500MA SOD123

Supplier's Site
Single Diodes - SBR80520LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR80520LT3G
Single Diodes SBR80520LT3G
DIODE SCHOTTKY 20V 500MA SOD123

DIODE SCHOTTKY 20V 500MA SOD123

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SBR80520LT3G SBR80520LT3GOSDKR-ND 1246723-SBR80520LT3G SBR80520LT3G SBR80520LT3G SBR80520LT3G SBR80520LT3G
Product Name Schottky SMD 500 mA 20 V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SBR80520LT3G Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape and Reel SOD-123; SOD-123 2 LEAD SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS RoHS
IO 0.5000 amps
Unlock Full Specs
to access all available technical data