Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V, SMC, 2500-REEL Product overview: SBRS8340T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRS8340T3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 028107-SBRS8340T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Family Name: SBRS8340
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FM440-W; FM440M; FM440; FM440M-W;
Introduction Date: January 04, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V
Diode Schottky 40V 3A Surface Mount SMC
Diode Schottky 40V 3A Surface Mount SMC
Diode Schottky 40V 3A Surface Mount SMC
DIODE SCHOTTKY 40V 3A SMC
DIODE SCHOTTKY 40V 3A SMC
Schottky Diodes & Rectifiers REC SMC SPECIAL SHTKY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-SBRS8340T3G | 028107-SBRS8340T3G | SBRS8340T3G | SBRS8340T3GOSTR-ND | SBRS8340T3G | SBRS8340T3G | SBRS8340T3G |
| Product Name | Schottky SMD 3.0 A 40 V Diode and Rectifier | Diodes, Rectifiers - Single - SBRS8340T3G | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | |
| Package | Tape and Reel | SMC | SMC | DO-214AB, SMC | SMC | ||
| RoHS Compliant | RoHS | ||||||
| IO | 3 amps |