3 A, 50 V Surface Mount Rectifiers
3 A, 50 V Surface Mount Rectifiers
Rectifiers 50V 3A Gen Purpose Surf Mnt Rectifier Product overview: S3AB from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S3AB can be used for catalog matching and distributor lookup.
Diode Standard 50V 3A Surface Mount DO-214AA (SMB)
Diode Standard 50V 3A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 50V 3A DO214AA
Rectifiers 50V 3A Gen Purpose Surf Mnt Rectifier
RECTIFIER, SINGLE, 50V, 3A, DO-214AA; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | S3AB | 2085-S3AB | S3ABFSTR-ND | S3AB | S3AB | 01AC9755 |
| Product Name | 50V 3A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Single, 50V, 3A, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi | |
| Package | SMB | Reel | SMB | DO-214AB-2 | ||
| Life Cycle Stage | Obsolete | Last Shipments | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 to 150 C (-67 to 302 F) |