Rectifiers 200V, 1A General Purpose Rectifier Product overview: S1DFL from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S1DFL can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1093456-S1DFL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 1μA @ 200V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123F
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Diode Standard 200V 1A Surface Mount SOD-123F
Diode Standard 200V 1A Surface Mount SOD-123F
Diode Standard 200V 1A Surface Mount SOD-123F
Surface General-Purpose Rectifier
DIODE GEN PURP 200V 1A SOD123F
DIODE GEN PURP 200V 1A SOD123F
Rectifiers 200V, 1A General Purpose Rectifier
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 2085-S1DFL | 1093456-S1DFL | S1DFLDKR-ND | S1DFL | S1DFL | S1DFL | S1DFL |
| Product Name | 200V 1A Diode and Rectifier | Diodes, Rectifiers - Single - S1DFL | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Package | Reel | SOD-123; SOD-123 FL | SOD-123; SOD-123F | SOD-123; SOD-123-2 | |||
| RoHS Compliant | RoHS | ||||||
| Diode Type | Standard | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||||
| VR | 200 volts | 200 volts |