onsemi 250 V 88A Diode and Rectifier SBAS21DW5T3G

Description
250 V Switching Diode, SC-88A (SC-70-5 / SOT-353), 10000-REEL Product overview: SBAS21DW5T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, 88A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, 88A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAS21DW5T3G can be used for catalog matching and distributor lookup.
Request a Quote
Description
250 V Switching Diode, SC-88A (SC-70-5 / SOT-353), 10000-REEL Product overview: SBAS21DW5T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, 88A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, 88A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAS21DW5T3G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BAS21DW5 is a high voltage switching diode designed for automotive applications, compliant with AEC-Q101 standards. It features a maximum continuous reverse voltage of 250 V and a maximum forward current of 200 mA. The diode exhibits a low forward voltage drop of 1.25 V at 200 mA and a reverse recovery time of 50 ns, making it suitable for fast switching applications. The operating temperature range is from -55°C to +150°C, ensuring reliability in various environments. The device is packaged in a SC-88A (SC-70-5/SOT-353) format, suitable for surface mount technology (SMT). It is also RoHS compliant and available in tape and reel packaging for efficient handling.

Datasheet Summary
Powered by GS/AI

The BAS21DW5 is a high voltage switching diode designed for automotive applications, compliant with AEC-Q101 standards. It features a maximum continuous reverse voltage of 250 V and a maximum forward current of 200 mA. The diode exhibits a low forward voltage drop of 1.25 V at 200 mA and a reverse recovery time of 50 ns, making it suitable for fast switching applications. The operating temperature range is from -55°C to +150°C, ensuring reliability in various environments. The device is packaged in a SC-88A (SC-70-5/SOT-353) format, suitable for surface mount technology (SMT). It is also RoHS compliant and available in tape and reel packaging for efficient handling.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250 V 88A Diode and Rectifier
286-SBAS21DW5T3G
250 V 88A Diode and Rectifier 286-SBAS21DW5T3G
250 V Switching Diode, SC-88A (SC-70-5 / SOT-353), 10000-REEL Product overview: SBAS21DW5T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, 88A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, 88A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAS21DW5T3G can be used for catalog matching and distributor lookup.

250 V Switching Diode, SC-88A (SC-70-5 / SOT-353), 10000-REEL Product overview: SBAS21DW5T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, 88A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, 88A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAS21DW5T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SBAS21DW5T3G - Rochester Electronics
Newburyport, MA, United States
250 V Switching Diode

250 V Switching Diode

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 966411-SBAS21DW5T3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
966411-SBAS21DW5T3G
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 966411-SBAS21DW5T3G
Win Source Part Number: 966411-SBAS21DW5T3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 250 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 100 nA @ 200 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 200mA (DC) Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Alternative Parts (Cross-Reference): BAV21W-E3-08; BAV102-GS08; BAS21SLT1G; MMBD3004S-7-F; GSD2004W-E3-08; BAS521-7SBAS21DW5T3G .; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: onsemi Other Names: ONSONSSBAS21DW5T3G,2 156-SBAS21DW5T3G-OS Base Product Number: SBAS21

Win Source Part Number: 966411-SBAS21DW5T3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 250 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Alternative Parts (Cross-Reference): BAV21W-E3-08; BAV102-GS08; BAS21SLT1G; MMBD3004S-7-F; GSD2004W-E3-08; BAS521-7SBAS21DW5T3G.;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: onsemi
Other Names: ONSONSSBAS21DW5T3G,2156-SBAS21DW5T3G-OS
Base Product Number: SBAS21

Buy Now Datasheet
Diode Arrays - 488-SBAS21DW5T3GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 250V 200MA SC88A

DIODE ARRAY GP 250V 200MA SC88A

Buy Now Datasheet
Diode Arrays - 488-SBAS21DW5T3GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 250V 200MA SC88A

DIODE ARRAY GP 250V 200MA SC88A

Buy Now Datasheet
Diode Arrays - 488-SBAS21DW5T3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 250V 200mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353

Diode Array 2 Independent Standard 250V 200mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBAS21DW5T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBAS21DW5T3G
Discrete Semiconductor Products - Diodes - Rectifiers SBAS21DW5T3G
DIODE ARRAY GP 250V 200MA SC88A

DIODE ARRAY GP 250V 200MA SC88A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diode Arrays Diode Arrays Rectifiers
Product Number 286-SBAS21DW5T3G SBAS21DW5T3G 966411-SBAS21DW5T3G 488-SBAS21DW5T3GCT-ND SBAS21DW5T3G
Product Name 250 V 88A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOT353; 5-TSSOP, SC-70-5, SOT-353 SOT353; 5-TSSOP, SC-70-5, SOT-353 SOT353
RoHS Compliant RoHS RoHS
IO 0.2000 amps
Diode Applications Switching
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-3050AE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
General-purpose quadruple Schottky diode - BAS40XY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers
Diodes, Rectifiers - Arrays - BAV70WT1 - 863525-BAV70WT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 75 V 200mA (DC) Surface Mount SC-70, SOT-323
Package SOT323; SOT-323
View Details
Switching Diodes - 7384841P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; SOT-23
View Details