Manufacturer: ON Semiconductor
Win Source Part Number: 1246729-SBRD81045T4G
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): MBRD1045T4G; STPS1045B; STPS1045B-TR;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Schottky Power Rectifier, Switch-mode, 10 A, 45 V, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: SBRD81045T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A, 45 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 45 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRD81045T4G can be used for catalog matching and distributor lookup.
Diode Schottky 45V 10A Surface Mount DPAK
Diode Schottky 45V 10A Surface Mount DPAK
Diode Schottky 45V 10A Surface Mount DPAK
Schottky Power Rectifier, Switch-mode, 10 A, 45 V
DIODE SCHOTTKY 45V 10A DPAK
DIODE SCHOTTKY 45V 10A DPAK
Schottky Diodes & Rectifiers SCH BARRIER RECTIFIER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1246729-SBRD81045T4G | 280-SBRD81045T4G | SBRD81045T4GOSCT-ND | SBRD81045T4G | SBRD81045T4G | SBRD81045T4G | SBRD81045T4G |
| Product Name | Diodes, Rectifiers - Single - SBRD81045T4G | Schottky 10 A 45 V DPAK Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | |
| Package | Tape and Reel | DPAK; DPAK (SINGLE GAUGE) TO-252 | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; DPAK | ||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 10 amps |