onsemi Single Diodes S1D

Description
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S1DFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1DFSDKR-ND
Single Diodes S1DFSDKR-ND
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1DFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1DFSTR-ND
Single Diodes S1DFSTR-ND
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1DFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1DFSCT-ND
Single Diodes S1DFSCT-ND
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
200V 1a Diode and Rectifier - 2085-S1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1a Diode and Rectifier
2085-S1D
200V 1a Diode and Rectifier 2085-S1D
Rectifiers 200V 1a Glass Passive Product overview: S1D from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S1D can be used for catalog matching and distributor lookup.

Rectifiers 200V 1a Glass Passive Product overview: S1D from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S1D can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 084288-S1D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
084288-S1D
Discrete Semiconductor Products 084288-S1D
Manufacturer: Fairchild Semiconductor Win Source Part Number: 084288-S1D Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: SMD/SMT Speed: Standard Recovery >500ns > 200mA (Io) Package: DO-214AC SMA Manufacturer Device Package: SMA (DO-214AC) Standard Package: 1 Catalog: Standard Diode Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 1.8µs Current - Reverse Leakage @ Vr: 1µA @ 200V Operating Temperature - Junction: -55°C ~ 150°C Capacitance @ Vr F: 12pF @ 4V 1MHz Alternative Parts (Cross-Reference): S1D-13-F; CGRA4003-HF; ACGRA4003-HF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084288-S1D
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: SMA (DO-214AC)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1.8µs
Current - Reverse Leakage @ Vr: 1µA @ 200V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 12pF @ 4V 1MHz
Alternative Parts (Cross-Reference): S1D-13-F; CGRA4003-HF; ACGRA4003-HF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now
 - S1D - Rochester Electronics
Newburyport, MA, United States
1.0A General Purpose Rectifier

1.0A General Purpose Rectifier

Supplier's Site Datasheet
 - S1D - Rochester Electronics
Newburyport, MA, United States
1.0A General Purpose Rectifier

1.0A General Purpose Rectifier

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 8022190P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8022190P
Schottky Diodes & Rectifiers 8022190P
Diode, Fairchild, S1D

Diode, Fairchild, S1D

Supplier's Site
Schottky Diodes & Rectifiers - 8022190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8022190
Schottky Diodes & Rectifiers 8022190
Diode, Fairchild, S1D

Diode, Fairchild, S1D

Supplier's Site
Schottky Diodes & Rectifiers - 1661986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1661986
Schottky Diodes & Rectifiers 1661986
Diode, Fairchild, S1D

Diode, Fairchild, S1D

Supplier's Site
Standard Diode, 1A, 200V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi - 58K2387 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 200V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi
58K2387
Standard Diode, 1A, 200V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi 58K2387
STANDARD DIODE, 1A, 200V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:1.8µs; Forward Surge Current Ifsm Max:30ARoHS Compliant: Yes

STANDARD DIODE, 1A, 200V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:1.8µs; Forward Surge Current Ifsm Max:30ARoHS Compliant: Yes

Supplier's Site
Rectifier, Standard, 1A, 200V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi - 29X6875 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, 1A, 200V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi
29X6875
Rectifier, Standard, 1A, 200V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi 29X6875
RECTIFIER, STANDARD, 1A, 200V, DO-214AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:30A; Product Range:- RoHS Compliant: Yes

RECTIFIER, STANDARD, 1A, 200V, DO-214AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:30A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - S1D - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S1D
Single Diodes S1D
DIODE GEN PURP 200V 1A DO214AC

DIODE GEN PURP 200V 1A DO214AC

Supplier's Site Datasheet
Single Diodes - S1D - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S1D
Single Diodes S1D
DIODE GP 200V 1A DO214AC SMA

DIODE GP 200V 1A DO214AC SMA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1D
Discrete Semiconductor Products - Diodes - Rectifiers S1D
DIODE SMA 200V 1A 150C

DIODE SMA 200V 1A 150C

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S1D
Rectifiers S1D
Rectifiers 200V 1a Glass Passive

Rectifiers 200V 1a Glass Passive

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers General Purpose Diodes Diodes Rectifiers Rectifiers
Product Number S1DFSDKR-ND 2085-S1D 084288-S1D S1D 8022190P 8022190 58K2387 29X6875 S1D S1D S1D S1D
Product Name Single Diodes 200V 1a Diode and Rectifier Discrete Semiconductor Products Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Standard Diode, 1A, 200V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi Rectifier, Standard, 1A, 200V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Reel SMA; SMA DO-214AC Do-214ac (sma) SMA; DO-214AC, SMA DO-214AC
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
RF Diodes - BAR6406WH6327XTSA1 - 118927-BAR6406WH6327XTSA1 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Common Anode
Life Cycle Stage Active
Package PG-SOT323-3
View Details
5 suppliers
Rectifier Diodes - 3PFT2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA985C6R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 600 volts
View Details