Manufacturer: ON Semiconductor
Win Source Part Number: 314213-SBS004M-TL-E
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
SCHOTTKY DIODE 1A 15V Product overview: SBS004M-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 15V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBS004M-TL-E can be used for catalog matching and distributor lookup.
SCHOTTKY DIODE 1A 15V
SCHOTTKY DIODE 1A 15V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 314213-SBS004M-TL-E | 280-SBS004M-TL-E | SBS004M-TL-E | SBS004M-TL-E |
| Product Name | Diodes, Rectifiers - Arrays - SBS004M-TL-E | Schottky 1A 15V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Bulk |