Manufacturer: ON Semiconductor
Win Source Part Number: 893627-SBAT54XV2T1G
Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOD-523
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-79, SOD-523
Package: Bulk
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 893627-SBAT54XV2T1G |
| Product Name | Diodes, Rectifiers - Single - SBAT54XV2T1G |
| Package | SOD-523; SOD-523 |