Diode Standard 100V 2A Surface Mount DO-214AA (SMB)
Diode Standard 100V 2A Surface Mount DO-214AA (SMB)
Rectifiers 100V 1.5a Rectifier Glass Passivated Product overview: S2B from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.5a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S2B can be used for catalog matching and distributor lookup.
General-Purpose Rectifiers (Glass Passivated)
Rectifiers 100V 1.5a Rectifier Glass Passivated
RECT DIODE 100V 2A SMB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE GEN PURP 100V 2A DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | S2BFSCT-ND | 2085-S2B | S2B | S2B | 47T5666 | S2B |
| Product Name | Single Diodes | 100V 1.5a Diode and Rectifier | Rectifiers | Rect Diode 100V 2A Smb; Repetitive Reverse Voltage Vrrm Max Onsemi | Single Diodes | |
| Tj | -65 to 150 C (-85 to 302 F) | |||||
| Package | Reel | SMB | DO-214AA | SMB; DO-214AA, SMB | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Life Cycle Stage | Active | |||||
| VF | 1.15 volts | 1.15 volts |