RECTIFIER DIODE, SCHOTTKY Product overview: SB40-05J from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB40-05J can be used for catalog matching and distributor lookup.
Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1246493-SB40-05J
Manufacturer Homepage: www.ssdc-jp.com/eng/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Rectifier Diode, Schottky, 1 Phase, 2 Element, 4A, 50V
RECTIFIER DIODE, SCHOTTKY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-SB40-05J | 1246493-SB40-05J | SB40-05J | SB40-05J |
| Product Name | Schottky Diode and Rectifier | Diodes, Rectifiers - Single - SB40-05J | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Bulk | TO-220; TO-220-3 |