1.0 A, 20 V, Schottky Barrier Diode, Low VF Dual MCPH5, MCPH5, 3000-REEL Product overview: SBS822-TL-W from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 1.0 A, 20 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBS822-TL-W can be used for catalog matching and distributor lookup.
1.0 A, 20 V, Schottky Barrier Diode, Low VF Dual MCPH5
Diode Array 2 Independent Schottky 20V 1A Surface Mount 6-SMD (5 Leads), Flat Lead
Manufacturer: ON Semiconductor
Win Source Part Number: 933099-SBS822-TL-W
Features: Diode Array 2 Independent Schottky 20 V 1A Surface Mount 6-SMD (5 Leads), Flat Lead
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 6-SMD (5 Leads), Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBS822
Categories: Discrete Semiconductor Products
Case / Package: 5-MCPH
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SBS822-TL-W-ND, SBS822-TL-WOSTR, SBS822-TL-WOSCT, SBS822-TL-WOSDKR
Schottky Diodes & Rectifiers SBD DUAL PARALLEL 1A 20V
DIODE ARRAY SCHOTT 20V 1A 5MCPH
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-SBS822-TL-W | SBS822-TL-W | SBS822-TL-WOSTR-ND | 933099-SBS822-TL-W | SBS822-TL-W | SBS822-TL-W |
| Product Name | Dual Schottky 1.0 A 20 V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SBS822-TL-W | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | MCPH5 | 6-SMD (5 Leads), Flat Leads | 5-MCPH | SOT-353 | |
| RoHS Compliant | RoHS | |||||
| IO | 1 amps | |||||
| Life Cycle Stage | Obsolete | Removed |