Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diode Zener Uni-Directional 24V (Max) 55V SOT-23-3 T/R
TVS Diode, 300W, 24V, Unidirectional, SOT-23 Product overview: SL24.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 24V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 24V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SL24.TCT can be used for catalog matching and distributor lookup.
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS Diodes / ESD Suppressors TVS LOW CAP 24V
TVS DIODE 24VWM 55VC SOT23-3
TVS DIODE ARRAY, 300W, 24V, SOT-23, FULL REEL; Clamping Voltage Vc Max:55V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:24V; Power Dissipation Pd:300W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE ARRAY, 300W, 24V, SOT-23; Clamping Voltage Vc Max:55V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:24V; Power Dissipation Pd:300W; Product Range:SL24 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
| Richardson RFPD | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | SL24.TCT | SL24.TCT | 144-SL24.TCT | SL24.TCTCT-ND | SL24.TCT | SL24.TCT | 29X2715 |
| Product Name | TVS | 300W 24V SOT-23 TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode Array, 300W, 24V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech | |
| Life Cycle Stage | Active | ||||||
| Package | SOT23; SOT-23 | Cut Tape | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SOT23; SOT-23 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Configuration | Single | Single | |||||
| Peak Pulse Power | 300 watts | 300 watts | 300 watts |