DIODE ARRAY SCHOTTKY 40V SMPFD Product overview: SBT150-04Y-DL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBT150-04Y-DL-E can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 40V SMPFD
Diode Array 1 Pair Common Cathode Schottky 40V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 40V 15A SMP-FD
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-SBT150-04Y-DL-E | SBT150-04Y-DL-E | SBT150-04Y-DL-E-ND | SBT150-04Y-DL-E |
| Product Name | Schottky 40V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | TO-263-3 | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK |
| RoHS Compliant | RoHS | RoHS | ||
| IO | 15 amps | |||
| Diode Type | Schottky |