Diode Schottky 20V 3A Surface Mount DPAK
Win Source Part Number: 1115939-SBRD8320G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SWITCHMODE™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 3 A
Current - Reverse Leakage @ Vr: 200 µA @ 20 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-SBRD8320G-OS,ON
Base Product Number: SBRD8320
Schottky Barrier Rectifier, 20 V, 3.0 A
Schottky Barrier Rectifier, 20 V, 3.0 A, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: SBRD8320G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 3.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 3.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRD8320G can be used for catalog matching and distributor lookup.
Rectifiers REC DPAK SPCL SHTKY
DIODE SCHOTTKY 20V 3A DPAK
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | SBRD8320G-ND | 1115939-SBRD8320G | SBRD8320G | 280-SBRD8320G | SBRD8320G | SBRD8320G |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 20 V 3.0 A DPAK Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||
| Package | TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; DPAK (SINGLE GAUGE) TO-252 | Rail/Tube | 369C | DPAK | |
| VF | 0.6000 volts | 0.6000 volts |