Rochester Electronics Diodes, Rectifiers - Single - SBAT54T1G SBAT54T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 893626-SBAT54T1G Series: Automotive, AEC-Q101 Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOD-123 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOD-123 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 893626-SBAT54T1G Series: Automotive, AEC-Q101 Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOD-123 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOD-123 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBAT54T1G - 893626-SBAT54T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBAT54T1G
893626-SBAT54T1G
Diodes, Rectifiers - Single - SBAT54T1G 893626-SBAT54T1G
Manufacturer: ON Semiconductor Win Source Part Number: 893626-SBAT54T1G Series: Automotive, AEC-Q101 Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOD-123 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOD-123 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 893626-SBAT54T1G
Series: Automotive, AEC-Q101
Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOD-123
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOD-123
Package: Bulk
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 893626-SBAT54T1G
Product Name Diodes, Rectifiers - Single - SBAT54T1G
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220845 - RS Components, Ltd.
Specs
Applications Rectifier
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
20 V, 1 A low VF Schottky barrier rectifier - MBR120VLSFX - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOD-123; SOD123FL
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: MS865C08 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TFP
VF 0.7600 volts
View Details