Win Source Part Number: 1282245-SBT700-06RH-
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 82 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-SBT700-06RH-1E-
Rectifier Diode, Schottky, 1 Phase, 2 Element, 35A, 60V V(RRM), Silicon
Schottky Barrier Diode, 60V, 70A, VF ; 0.66V Dual, TO-3PF-3L, Cathode Common, TO-3PF-3L, 30-TUBE Product overview: SBT700-06RH-1E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60V, 70A, 0.66V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60V, 70A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBT700-06RH-1E can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 60V 70A Through Hole SC-94
DIODE ARR SCHOTT 60V 70A TO3PF-3
Schottky Diodes & Rectifiers REC TO3PMLH 70A 60V
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 1282245-SBT700-06RH-1E | SBT700-06RH-1E | 286-SBT700-06RH-1E | SBT700-06RH-1E-ND | SBT700-06RH-1E | SBT700-06RH-1E |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Dual Schottky 60V 70A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Package | TO-3; TO-3PF-3 | SC-94 | SC-94 | |||
| Life Cycle Stage | Obsolete | Removed | ||||
| RoHS Compliant | RoHS |