Semtech Corp. 12V 300W SOT-23 TVS Protection Diode SL12.TCT

Description
TVS Diode Zener Uni-Directional 12V (Max) 24V SOT-23-3 T/R
Request a Quote Datasheet
Description
TVS Diode Zener Uni-Directional 12V (Max) 24V SOT-23-3 T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SL12.TCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Uni-Directional 12V (Max) 24V SOT-23-3 T/R

TVS Diode Zener Uni-Directional 12V (Max) 24V SOT-23-3 T/R

Supplier's Site Datasheet
Singapore, Singapore
12V 300W SOT-23 TVS Protection Diode
144-SL12.TCT
12V 300W SOT-23 TVS Protection Diode 144-SL12.TCT
12V Unidirectional TVS Diode, 300W, SOT-23 Product overview: SL12.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 300W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 300W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SL12.TCT can be used for catalog matching and distributor lookup.

12V Unidirectional TVS Diode, 300W, SOT-23 Product overview: SL12.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 300W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 300W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SL12.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - SL12.TCTCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SL12.TCTCT-ND
TVS Diodes SL12.TCTCT-ND
24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - SL12.TCTTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SL12.TCTTR-ND
TVS Diodes SL12.TCTTR-ND
24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - SL12.TCTDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SL12.TCTDKR-ND
TVS Diodes SL12.TCTDKR-ND
24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SL12.TCT
TVS Diodes / ESD Suppressors SL12.TCT
TVS Diodes / ESD Suppressors LOW CAPACITANCE,300W 12V TVS

TVS Diodes / ESD Suppressors LOW CAPACITANCE,300W 12V TVS

Buy Now Datasheet
Tvs Diode Array, 300W, 12V, Sot-23; Clamping Voltage Vc Max Semtech - 37K8427 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 300W, 12V, Sot-23; Clamping Voltage Vc Max Semtech
37K8427
Tvs Diode Array, 300W, 12V, Sot-23; Clamping Voltage Vc Max Semtech 37K8427
TVS DIODE ARRAY, 300W, 12V, SOT-23; Clamping Voltage Vc Max:24V; Diode Case Style:SOT-23; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:300W; Product Range:SL12 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE ARRAY, 300W, 12V, SOT-23; Clamping Voltage Vc Max:24V; Diode Case Style:SOT-23; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:300W; Product Range:SL12 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SL12.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SL12.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SL12.TCT
TVS DIODE 12VWM 24VC SOT23-3

TVS DIODE 12VWM 24VC SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number SL12.TCT 144-SL12.TCT SL12.TCTCT-ND SL12.TCT 37K8427 SL12.TCT
Product Name 12V 300W SOT-23 TVS Protection Diode TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode Array, 300W, 12V, Sot-23; Clamping Voltage Vc Max Semtech Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Life Cycle Stage Active
Package SOT23; SOT-23 Cut Tape SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; SOT-23-3
RoHS Compliant RoHS RoHS RoHS
Configuration Single Single
Peak Pulse Power 300 watts 300 watts 300 watts
Unlock Full Specs
to access all available technical data