onsemi 50V 3a Diode and Rectifier S3A

Description
S3 - Rectifier Diode, 3A, 50V, DO-214AB
Request a Quote Datasheet
Description
S3 - Rectifier Diode, 3A, 50V, DO-214AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S3A - Rochester Electronics
Newburyport, MA, United States
S3 - Rectifier Diode, 3A, 50V, DO-214AB

S3 - Rectifier Diode, 3A, 50V, DO-214AB

Supplier's Site Datasheet
50V 3a Diode and Rectifier - 2085-S3A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 3a Diode and Rectifier
2085-S3A
50V 3a Diode and Rectifier 2085-S3A
Rectifiers 50V 3a Rectifier Glass Passive Product overview: S3A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S3A can be used for catalog matching and distributor lookup.

Rectifiers 50V 3a Rectifier Glass Passive Product overview: S3A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - S3AFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3AFSTR-ND
Single Diodes S3AFSTR-ND
Diode Standard 50V 3A Surface Mount SMC (DO-214AB)

Diode Standard 50V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - S3AFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3AFSDKR-ND
Single Diodes S3AFSDKR-ND
Diode Standard 50V 3A Surface Mount SMC (DO-214AB)

Diode Standard 50V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - S3AFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3AFSCT-ND
Single Diodes S3AFSCT-ND
Diode Standard 50V 3A Surface Mount SMC (DO-214AB)

Diode Standard 50V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Diode, Standard, 3A, 50V, Smd; Repetitive Reverse Voltage Vrrm Max Onsemi - 87X9687 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 3A, 50V, Smd; Repetitive Reverse Voltage Vrrm Max Onsemi
87X9687
Diode, Standard, 3A, 50V, Smd; Repetitive Reverse Voltage Vrrm Max Onsemi 87X9687
DIODE, STANDARD, 3A, 50V, SMD; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.15V; Reverse Recovery Time trr Max:2.5µs; Forward Surge Current Ifsm Max:100A; RoHS Compliant: Yes

DIODE, STANDARD, 3A, 50V, SMD; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1.15V; Reverse Recovery Time trr Max:2.5µs; Forward Surge Current Ifsm Max:100A; RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - S3A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S3A
Single Diodes S3A
DIODE GEN PURP 50V 3A SMC

DIODE GEN PURP 50V 3A SMC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
S3A
Rectifiers S3A
Rectifiers 50V 3a Rectifier Glass Passive

Rectifiers 50V 3a Rectifier Glass Passive

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Diodes General Purpose Diodes Rectifiers
Product Number S3A 2085-S3A S3AFSTR-ND 87X9687 S3A S3A
Product Name 50V 3a Diode and Rectifier Single Diodes Diode, Standard, 3A, 50V, Smd; Repetitive Reverse Voltage Vrrm Max Onsemi Single Diodes Rectifiers
Package SMC-B/S Reel DO-214AB, SMC DO-214AB
Life Cycle Stage Active
RoHS Compliant RoHS RoHS
Tj -55 to 150 C (-67 to 302 F)
VF 1.15 volts 1.2 volts
Unlock Full Specs
to access all available technical data