onsemi Diodes, Rectifiers - Single - SBR80520LT1G SBR80520LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1094618-SBR80520LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 385mV @ 500mA Current - Reverse Leakage @ Vr: 250μA @ 20V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): B0520LW-7-F; SBR80520LT3G; MBR0520; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1094618-SBR80520LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 385mV @ 500mA Current - Reverse Leakage @ Vr: 250μA @ 20V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): B0520LW-7-F; SBR80520LT3G; MBR0520; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBR80520LT1G - 1094618-SBR80520LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR80520LT1G
1094618-SBR80520LT1G
Diodes, Rectifiers - Single - SBR80520LT1G 1094618-SBR80520LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1094618-SBR80520LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 385mV @ 500mA Current - Reverse Leakage @ Vr: 250μA @ 20V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): B0520LW-7-F; SBR80520LT3G; MBR0520; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1094618-SBR80520LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 385mV @ 500mA
Current - Reverse Leakage @ Vr: 250μA @ 20V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): B0520LW-7-F; SBR80520LT3G; MBR0520;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - SBR80520LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA Surface Mount SOD-123

Diode Schottky 20V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - SBR80520LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR80520LT1GOSTR-ND
Single Diodes SBR80520LT1GOSTR-ND
Diode Schottky 20V 500mA Surface Mount SOD-123

Diode Schottky 20V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - SBR80520LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR80520LT1GOSCT-ND
Single Diodes SBR80520LT1GOSCT-ND
Diode Schottky 20V 500mA Surface Mount SOD-123

Diode Schottky 20V 500mA Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 500 mA 20 V Diode and Rectifier
280-SBR80520LT1G
Schottky SMD 500 mA 20 V Diode and Rectifier 280-SBR80520LT1G
500 mA, 20 V, Schottky Power Rectifier, Surface Mount, SOD-123 2 LEAD, 3000-REEL Product overview: SBR80520LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 500 mA, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 500 mA, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR80520LT1G can be used for catalog matching and distributor lookup.

500 mA, 20 V, Schottky Power Rectifier, Surface Mount, SOD-123 2 LEAD, 3000-REEL Product overview: SBR80520LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 500 mA, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 500 mA, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR80520LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SBR80520LT1G - Rochester Electronics
Newburyport, MA, United States
500 mA, 20 V, Schottky Power Rectifier, Surface Mount

500 mA, 20 V, Schottky Power Rectifier, Surface Mount

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR80520LT1G
Schottky Diodes & Rectifiers SBR80520LT1G
Schottky Diodes & Rectifiers REC SPCL SKTKY

Schottky Diodes & Rectifiers REC SPCL SKTKY

Buy Now Datasheet
Single Diodes - SBR80520LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR80520LT1G
Single Diodes SBR80520LT1G
DIODE SCHOTTKY 20V 500MA SOD123

DIODE SCHOTTKY 20V 500MA SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR80520LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR80520LT1G
Discrete Semiconductor Products - Diodes - Rectifiers SBR80520LT1G
DIODE SCHOTTKY 20V 500MA SOD123

DIODE SCHOTTKY 20V 500MA SOD123

Supplier's Site
Schottky Rect, Aec-Q101, 20V, Sod-123; Repetitive Reverse Voltage Vrrm Max Onsemi - 02AC3871 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 20V, Sod-123; Repetitive Reverse Voltage Vrrm Max Onsemi
02AC3871
Schottky Rect, Aec-Q101, 20V, Sod-123; Repetitive Reverse Voltage Vrrm Max Onsemi 02AC3871
SCHOTTKY RECT, AEC-Q101, 20V, SOD-123; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):500mA; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:385mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 20V, SOD-123; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):500mA; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:385mV; Forward Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 1094618-SBR80520LT1G SBR80520LT1GOSDKR-ND 280-SBR80520LT1G SBR80520LT1G SBR80520LT1G SBR80520LT1G SBR80520LT1G 02AC3871
Product Name Diodes, Rectifiers - Single - SBR80520LT1G Single Diodes Schottky SMD 500 mA 20 V Diode and Rectifier Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Aec-Q101, 20V, Sod-123; Repetitive Reverse Voltage Vrrm Max Onsemi
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 2 LEAD SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123
VF 0.3850 volts 0.3850 volts 0.3850 volts 0.3850 volts
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data