DIODE ARRAY SCHOTTKY 40V SMPFD Product overview: SBT80-04Y-DL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBT80-04Y-DL-E can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 40V SMPFD
Manufacturer: ON Semiconductor
Win Source Part Number: 064127-SBT80-04Y-DL-
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 20V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMP-FD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 40V 8A SMP-FD
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 280-SBT80-04Y-DL-E | SBT80-04Y-DL-E | 064127-SBT80-04Y-DL-E | SBT80-04Y-DL-E |
| Product Name | Schottky 40V Diode and Rectifier | Diodes, Rectifiers - Arrays - SBT80-04Y-DL-E | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | TO-263-3 | SMP-FD | D2PAK |
| RoHS Compliant | RoHS | RoHS | ||
| IO | 8 amps | |||
| Diode Type | Schottky | Schottky; Schottky | ||
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed |