RECTIFIER DIODE, SCHOTTKY, 2A, 1 Product overview: S210 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S210 can be used for catalog matching and distributor lookup.
Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084034-S210
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AA SMB
Manufacturer Device Package: DO-214AA (SMB)
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 2A
Current - Reverse Leakage @ Vr: 400µA @ 100V
Operating Temperature - Junction: -65°C ~ 125°C
Family Name: S210
Alternative Parts (Cross-Reference): B1100LB-F; SK 29; B2100;
Introduction Date: December 03, 1998
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
2.0 A Schottky Barrier Rectifiers
2.0 A Schottky Barrier Rectifiers
DIODE SCHOTTKY 100V 2A DO214AA
Schottky Diodes & Rectifiers 2a 100V Rectifier Schottky Barrier
SCHOTTKY RECTIFIER, 2A, 100V, DO-214AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 2A, 100V, DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 2A, 100V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE SCHOTTKY 100V 2A DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-S210 | S210FSTR-ND | 084034-S210 | S210 | S210 | S210 | 15R4050 | 85Y0287 | S210 |
| Product Name | Schottky 2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, 2A, 100V, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi | Schottky Rectifier, 2A, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Bulk | SMB | SMB; DO-214AA, SMB | SMB (DO-214AA) | SMB; DO-214AA (SMB) | DO-214AA | SMB | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Tj | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | ||||||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | 0.8500 volts | 0.8500 volts |