onsemi Diodes, Rectifiers - Arrays - SBS005-TL-E SBS005-TL-E

Description
Schottky Diode 1A 30V
Request a Quote Datasheet
Description
Schottky Diode 1A 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SBS005-TL-E - Rochester Electronics
Newburyport, MA, United States
Schottky Diode 1A 30V

Schottky Diode 1A 30V

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBS005-TL-E - 314217-SBS005-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBS005-TL-E
314217-SBS005-TL-E
Diodes, Rectifiers - Arrays - SBS005-TL-E 314217-SBS005-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 314217-SBS005-TL-E Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 314217-SBS005-TL-E
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now
Schottky 1A 30V Diode and Rectifier - 280-SBS005-TL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 30V Diode and Rectifier
280-SBS005-TL-E
Schottky 1A 30V Diode and Rectifier 280-SBS005-TL-E
SCHOTTKY DIODE 1A 30V Product overview: SBS005-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBS005-TL-E can be used for catalog matching and distributor lookup.

SCHOTTKY DIODE 1A 30V Product overview: SBS005-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBS005-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBS005-TL-E
Discrete Semiconductor Products - Diodes - Rectifiers SBS005-TL-E
SCHOTTKY DIODE 1A 30V

SCHOTTKY DIODE 1A 30V

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diode Arrays Rectifiers Rectifiers
Product Number SBS005-TL-E 314217-SBS005-TL-E 280-SBS005-TL-E SBS005-TL-E
Product Name Diodes, Rectifiers - Arrays - SBS005-TL-E Schottky 1A 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete Active
Unlock Full Specs
to access all available technical data