onsemi
SBT150-04Y-E
Description
REC SMP 15A 40V SHTKY
Request a Quote
Email Supplier
Datasheet
Description
REC SMP 15A 40V SHTKY
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
SBT150-04Y-E |
|
RoHS Compliant
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Schottky
Diode Applications
Mixer
View Details
3 suppliers
Diode Type
Zener; Zener Diodes
IF
28 mA
IR
0.0500 mA
View Details
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Rectifier; High Voltage
VF
34 volts
View Details