Manufacturer: Fairchild Semiconductor
Win Source Part Number: 063110-S3J
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-214AB SMC
Manufacturer Device Package: SMC (DO-214AB)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 3A
Reverse Recovery Time (trr): 2.5µs
Current - Reverse Leakage @ Vr: 5µA @ 600V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 60pF @ 4V 1MHz
Alternative Parts (Cross-Reference): STTH3L06U; SETJ; VS-4EGH06-M3/5BT;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Rectifiers 600V 3a Rectifier Glass Passive Product overview: S3J from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S3J can be used for catalog matching and distributor lookup.
3.0A General Purpose Rectifier
3.0A General Purpose Rectifier
Diode Standard 600V 3A Surface Mount SMC (DO-214AB)
Diode Standard 600V 3A Surface Mount SMC (DO-214AB)
Diode Standard 600V 3A Surface Mount SMC (DO-214AB)
Rectifiers 600V 3a Rectifier Glass Passive
DIODE SMC 600V 3A 150C
RECTIFIER, STANDARD, 3A, 600V, DO-214AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 063110-S3J | 2085-S3J | S3J | S3JFSTR-ND | S3J | S3J | S3J | 29X6879 |
| Product Name | Discrete Semiconductor Products | 600V 3a Diode and Rectifier | Single Diodes | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Standard, 3A, 600V, Do-214Ab; Repetitive Peak Reverse Voltage Onsemi | |
| Diode Type | Standard | |||||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | ||||
| VR | 600 volts | 600 volts | ||||||
| IR | 0.0050 mA | 0.0050 mA | ||||||
| trr | 2500 ns | 2500 ns |