Diode RF Mixer Schottky 2V T/R Product overview: SBX201C-L-TB-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SBX201C-L-TB-E can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 0.05A, 2V V(RRM)
Manufacturer: ON Semiconductor
Win Source Part Number: 933100-SBX201C-L-TB-
Features: Diode Array 1 Pair Series Connection Schottky 2 V 50mA Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBX201
Categories: Discrete Semiconductor Products
Case / Package: 3-CP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SBX201C-L-TB-EOSCT, SBX201C-L-TB-EOSDKR,
Diode Array 1 Pair Series Connection Schottky 2V 50mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 2V 50mA Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE, SCHOTTKY, DUAL, 2V, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:2V; Forward Current If(AV):50mA; Forward Voltage VF Max:320mV; Forward Surge Current Ifsm Max:-; Operating Temperature Max:150°C;RoHS Compliant: Yes
DIODE ARRAY SCHOTTKY 2V 50MA 3CP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | RF Diodes | Schottky Diodes | RF Diodes |
| Product Number | 284-SBX201C-L-TB-E | SBX201C-L-TB-E | 933100-SBX201C-L-TB-E | SBX201C-L-TB-EOSTR-ND | 50AC7291 | SBX201C-L-TB-E |
| Product Name | Schottky 2V Diode and Rectifier | Diodes, Rectifiers - Arrays - SBX201C-L-TB-E | RF Diodes | Diode, Schottky, Dual, 2V, Sot-23; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Package | Tape and Reel | SOT23; SOT-23-3 | 3-CP | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | 3-CP | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| IO | 0.0500 amps | |||||
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||||
| Diode Type | Schottky; Diode Array 1 Pair Series Connection Schottky 2 V 50mA Surface Mount TO-236-3, SC-59, SOT-23-3 | Schottky |