TVS Diode, 600W, 2.8V, Bidirectional, 8-Element, SOIC Product overview: SLVU2.8-8.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 2.8V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 2.8V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLVU2.8-8.TBT can be used for catalog matching and distributor lookup.
17V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
17V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
17V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
TVS Diode Zener Bi-Directional 2.8V 17V 8-SOIC T/R
TVS DIODE ARRAY, 600W, 2.8V, SOIC; Clamping Voltage Vc Max:17V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:2.8V; Power Dissipation Pd:600W; Product Range:SLVU2 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE ARRAY, 600W, 2.8V, SOIC, FULL REEL; Clamping Voltage Vc Max:17V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:2.8V; Power Dissipation Pd:600W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 2.8VWM 17VC 8-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SLVU2.8-8.TBT | SLVU2.8-8TR-ND | SLVU2.8-8.TBT | 37K8426 | SLVU2.8-8.TBT |
| Product Name | 600W 2.8V SOIC TVS Protection Diode | TVS Diodes | Tvs Diode Array, 600W, 2.8V, Soic; Clamping Voltage Vc Max Semtech | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | Tape and Reel | "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | 8-SO |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |