3.0A General Purpose Rectifier
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 063107-S3D
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-214AB SMC
Manufacturer Device Package: SMC (DO-214AB)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 3A
Reverse Recovery Time (trr): 2.5µs
Current - Reverse Leakage @ Vr: 5µA @ 200V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 60pF @ 4V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Diode Standard 200V 3A Surface Mount SMC (DO-214AB)
Diode Standard 200V 3A Surface Mount SMC (DO-214AB)
Diode Standard 200V 3A Surface Mount SMC (DO-214AB)
Rectifiers 200V 3a Rectifier Glass Passive Product overview: S3D from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S3D can be used for catalog matching and distributor lookup.
DIODE SMC 200V 3A 150C
Rectifiers 200V 3a Rectifier Glass Passive
DIODE, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | S3D | 063107-S3D | S3DFSDKR-ND | 2085-S3D | 8050561P | 8050561 | S3D | S3D | 67R2151 |
| Product Name | Discrete Semiconductor Products | Single Diodes | 200V 3a Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi | |
| Package | SMC | Reel | DO-214AB (SMC) | Do-214ab (smc) | DO-214AB | ||||
| Life Cycle Stage | Active | Declining | |||||||
| Diode Type | Standard | ||||||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | ||||||
| VR | 200 volts |