ROHM Semiconductor USA, LLC 5.6V 1W Zener Diode KDZTR5.6B

Description
DIODE ZENER 5.6V 1W PMDU Product overview: KDZTR5.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZTR5.6B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.6V 1W PMDU Product overview: KDZTR5.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZTR5.6B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6V 1W Zener Diode - 287-KDZTR5.6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 1W Zener Diode
287-KDZTR5.6B
5.6V 1W Zener Diode 287-KDZTR5.6B
DIODE ZENER 5.6V 1W PMDU Product overview: KDZTR5.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZTR5.6B can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 1W PMDU Product overview: KDZTR5.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZTR5.6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - KDZTR5.6BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZTR5.6BTR-ND
Single Zener Diodes KDZTR5.6BTR-ND
Zener Diode 5.6V 1W ±6% Surface Mount PMDU

Zener Diode 5.6V 1W ±6% Surface Mount PMDU

Buy Now Datasheet
Diodes - Zener - Single - KDZTR5.6B - 002159-KDZTR5.6B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - KDZTR5.6B
002159-KDZTR5.6B
Diodes - Zener - Single - KDZTR5.6B 002159-KDZTR5.6B
Manufacturer: Rohm Semiconductor Win Source Part Number: 002159-KDZTR5.6B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Current - Reverse Leakage @ Vr: 20μA @ 1.5V Voltage - Zener (Nom) (Vz): 5.9V Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: PMDU Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 002159-KDZTR5.6B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Current - Reverse Leakage @ Vr: 20μA @ 1.5V
Voltage - Zener (Nom) (Vz): 5.9V
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: PMDU
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - KDZTR5.6B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
KDZTR5.6B
Single Zener Diodes KDZTR5.6B
DIODE ZENER 5.6V 1W PMDU

DIODE ZENER 5.6V 1W PMDU

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
KDZTR5.6B
Zener Diodes KDZTR5.6B
Zener Diodes ZENER (SOD-123) 5.6 V

Zener Diodes ZENER (SOD-123) 5.6 V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - KDZTR5.6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
KDZTR5.6B
Discrete Semiconductor Products - Diodes - Zener KDZTR5.6B
DIODE ZENER 5.6V 1W PMDU

DIODE ZENER 5.6V 1W PMDU

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-KDZTR5.6B KDZTR5.6BTR-ND 002159-KDZTR5.6B KDZTR5.6B KDZTR5.6B KDZTR5.6B
Product Name 5.6V 1W Zener Diode Single Zener Diodes Diodes - Zener - Single - KDZTR5.6B Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) PMDU SOD-123; SOD-123F PMDU
RoHS Compliant RoHS
VZ 5.6 volts 5.9 volts 5.6 volts 5.6 volts
PD 1 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data