Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324398-KDZVTFTR27B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±7.04%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 21 V
Voltage - Zener (Nom) (Vz): 27 V
Supplier Device Package: PMDU
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-123F
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: KDZVTFTR27BCT,KDZVTF
Base Product Number: KDZVTFTR27
RoHS Status: ROHS3 Compliant
Zener Diode 27V 1W ±7.04% Surface Mount PMDU
Zener Diode 27V 1W ±7.04% Surface Mount PMDU
Zener Diode 27V 1W ±7.04% Surface Mount PMDU
DIODE ZENER 28.9V 1W PMDU Product overview: KDZVTFTR27B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28.9V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28.9V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTFTR27B can be used for catalog matching and distributor lookup.
1W 27V SOD-123FL High Power Zener Diode
1W 27V SOD-123FL High Power Zener Diode
1W 27V SOD-123FL High Power Zener Diode
DIODE ZENER 28.9V 1W PMDU
Zener Diodes 27-30.8V 10mA SOD-123FL; PMDU
ZENER DIODE, AEC-Q101, 1W, SOD-123FL; Zener Voltage Vz Typ:27V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZVTF Series; Automotive RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1324398-KDZVTFTR27B | KDZVTFTR27BCT-ND | 287-KDZVTFTR27B | 2643735 | KDZVTFTR27B | KDZVTFTR27B | 91Y4818 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | 28.9V 1W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm |
| Package | SOD-123; SOD-123F | Tape & Reel (TR) | SOD-123; SOD-123FL | PMDU | SOD-123; SOD-123FL-2 | SOD-123; SOD-123FL | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VZ | 27 volts | 28.9 volts | 28.9 volts | 27 volts | |||
| IR | 0.0100 mA | 10 mA |