ROHM Semiconductor USA, LLC Single Zener Diodes KDZVTR2.0B

Description
Zener Diode 2V 1W ±6% Surface Mount PMDU
Request a Quote Datasheet
Description
Zener Diode 2V 1W ±6% Surface Mount PMDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 846-KDZVTR2.0BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-KDZVTR2.0BTR-ND
Single Zener Diodes 846-KDZVTR2.0BTR-ND
Zener Diode 2V 1W ±6% Surface Mount PMDU

Zener Diode 2V 1W ±6% Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - 846-KDZVTR2.0BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-KDZVTR2.0BDKR-ND
Single Zener Diodes 846-KDZVTR2.0BDKR-ND
Zener Diode 2V 1W ±6% Surface Mount PMDU

Zener Diode 2V 1W ±6% Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - 846-KDZVTR2.0BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-KDZVTR2.0BCT-ND
Single Zener Diodes 846-KDZVTR2.0BCT-ND
Zener Diode 2V 1W ±6% Surface Mount PMDU

Zener Diode 2V 1W ±6% Surface Mount PMDU

Buy Now Datasheet
2.12V 1W Zener Diode - 287-KDZVTR2.0B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.12V 1W Zener Diode
287-KDZVTR2.0B
2.12V 1W Zener Diode 287-KDZVTR2.0B
DIODE ZENER 2.12V 1W PMDU Product overview: KDZVTR2.0B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.12V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.12V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR2.0B can be used for catalog matching and distributor lookup.

DIODE ZENER 2.12V 1W PMDU Product overview: KDZVTR2.0B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.12V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.12V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR2.0B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - KDZVTR2.0B - 876354-KDZVTR2.0B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - KDZVTR2.0B
876354-KDZVTR2.0B
Diodes - Zener - Single - KDZVTR2.0B 876354-KDZVTR2.0B
Manufacturer: Rohm Semiconductor Win Source Part Number: 876354-KDZVTR2.0B Operating Temperature Range: 150°C (TJ) Features: Zener Diode ±6% Surface Mount PMDU Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: KDZVTR2.0 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0050 Other Part Number: 846-KDZVTR2.0BCT, 846-KDZVTR2.0BTR, 846-KDZVTR2.0BDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 876354-KDZVTR2.0B
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode ±6% Surface Mount PMDU
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: KDZVTR2.0
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: 846-KDZVTR2.0BCT, 846-KDZVTR2.0BTR, 846-KDZVTR2.0BDKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - KDZVTR2.0B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
KDZVTR2.0B
Discrete Semiconductor Products - Diodes - Zener KDZVTR2.0B
DIODE ZENER 2.12V 1W PMDU

DIODE ZENER 2.12V 1W PMDU

Supplier's Site
Zener Diode, 2V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm - 81AC5132 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm
81AC5132
Zener Diode, 2V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm 81AC5132
ZENER DIODE, 2V, 1W, SOD-123FL; Zener Voltage Vz Typ:2V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 2V, 1W, SOD-123FL; Zener Voltage Vz Typ:2V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 846-KDZVTR2.0BTR-ND 287-KDZVTR2.0B 876354-KDZVTR2.0B KDZVTR2.0B 81AC5132
Product Name Single Zener Diodes 2.12V 1W Zener Diode Diodes - Zener - Single - KDZVTR2.0B Discrete Semiconductor Products - Diodes - Zener Zener Diode, 2V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Package Tape & Reel (TR) PMDU PMDU SOD-123; SOD-123FL
RoHS Compliant RoHS RoHS
VZ 2 volts 2.12 volts 2 volts
Unlock Full Specs
to access all available technical data