SMC Diode Solutions Co., Ltd Bridge Rectifiers KMB23S

Description
Bridge Rectifier Single Phase Schottky 30V Surface Mount MBS
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Schottky 30V Surface Mount MBS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 1655-KMB23STR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1655-KMB23STR-ND
Bridge Rectifiers 1655-KMB23STR-ND
Bridge Rectifier Single Phase Schottky 30V Surface Mount MBS

Bridge Rectifier Single Phase Schottky 30V Surface Mount MBS

Buy Now Datasheet
Bridge Rectifiers - 1655-KMB23SCT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1655-KMB23SCT-ND
Bridge Rectifiers 1655-KMB23SCT-ND
Bridge Rectifier Single Phase Schottky 30V Surface Mount MBS

Bridge Rectifier Single Phase Schottky 30V Surface Mount MBS

Buy Now Datasheet
Bridge Rectifiers - 1655-KMB23SDKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1655-KMB23SDKR-ND
Bridge Rectifiers 1655-KMB23SDKR-ND
Bridge Rectifier Single Phase Schottky 30V Surface Mount MBS

Bridge Rectifier Single Phase Schottky 30V Surface Mount MBS

Buy Now Datasheet
Discrete Semiconductor Products- Diodes Bridge Rectifiers -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Diodes Bridge Rectifiers
Discrete Semiconductor Products- Diodes Bridge Rectifiers
Manufacturer: SMC Diode Solutions Category: Discrete Semiconductor Products- Diodes Bridge Rectifiers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Diode Type: Single Phase Technology: Schottky Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Package / Case: 4-SMD, Gull Wing Supplier Device Package: MBS

Manufacturer: SMC Diode Solutions
Category: Discrete Semiconductor Products- Diodes Bridge Rectifiers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Diode Type: Single Phase
Technology: Schottky
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: MBS

Buy Now Datasheet
30V 2A Diode and Rectifier - 299-KMB23S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 2A Diode and Rectifier
299-KMB23S
30V 2A Diode and Rectifier 299-KMB23S
BRIDGE RECT 1PHASE 30V 2A MBS Product overview: KMB23S from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KMB23S can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 30V 2A MBS Product overview: KMB23S from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KMB23S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Rectifiers Diodes Rectifiers
Product Number 1655-KMB23STR-ND 299-KMB23S
Product Name Bridge Rectifiers Discrete Semiconductor Products- Diodes Bridge Rectifiers 30V 2A Diode and Rectifier
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-04-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type LLD - Model: YG982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 300 volts
View Details
Bridge Rectifiers - B483H-2T-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
RoHS Compliant RoHS
View Details
3 suppliers