KYOCERA AVX Components Corporation Diode Arrays KCF25A40

Description
Diode Standard 400V 25A Through Hole TO-247
Request a Quote Datasheet
Description
Diode Standard 400V 25A Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 478-KCF25A40-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
478-KCF25A40-ND
Diode Arrays 478-KCF25A40-ND
Diode Standard 400V 25A Through Hole TO-247

Diode Standard 400V 25A Through Hole TO-247

Buy Now Datasheet
400V 25A Diode and Rectifier - 280-KCF25A40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 25A Diode and Rectifier
280-KCF25A40
400V 25A Diode and Rectifier 280-KCF25A40
Diode Switching 400V 25A 3-Pin(3+Tab) TO-247AC Product overview: KCF25A40 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-KCF25A40 can be used for catalog matching and distributor lookup.

Diode Switching 400V 25A 3-Pin(3+Tab) TO-247AC Product overview: KCF25A40 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-KCF25A40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
KCF25A40
Discrete Semiconductor Products - Diodes - Rectifiers KCF25A40
DIODE ARRAY GP 400V 25A TO247

DIODE ARRAY GP 400V 25A TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 478-KCF25A40-ND 280-KCF25A40 KCF25A40
Product Name Diode Arrays 400V 25A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MBR4015LWT - 925989-MBR4015LWT - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 15 V 20A Through Hole TO-247-3
Package TO-247; TO-247-3
View Details
Switching Diodes - 1219625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; Sot-23
View Details
MPPC (SiPMs) / MPPC arrays - S13363-3050NE-16 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type LLD - Model: PG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details