ROHM Semiconductor USA, LLC Single Zener Diodes KDZLVTR120

Description
Zener Diode 120V 1W ±5% Surface Mount PMDU
Request a Quote Datasheet
Description
Zener Diode 120V 1W ±5% Surface Mount PMDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 846-KDZLVTR120CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-KDZLVTR120CT-ND
Single Zener Diodes 846-KDZLVTR120CT-ND
Zener Diode 120V 1W ±5% Surface Mount PMDU

Zener Diode 120V 1W ±5% Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - 846-KDZLVTR120TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-KDZLVTR120TR-ND
Single Zener Diodes 846-KDZLVTR120TR-ND
Zener Diode 120V 1W ±5% Surface Mount PMDU

Zener Diode 120V 1W ±5% Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - 846-KDZLVTR120DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-KDZLVTR120DKR-ND
Single Zener Diodes 846-KDZLVTR120DKR-ND
Zener Diode 120V 1W ±5% Surface Mount PMDU

Zener Diode 120V 1W ±5% Surface Mount PMDU

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - KDZLVTR120 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
KDZLVTR120
Discrete Semiconductor Products - Diodes - Zener KDZLVTR120
DIODE ZENER 120V 1W PMDU

DIODE ZENER 120V 1W PMDU

Supplier's Site
Zener Diode, 120V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm - 81AC5123 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 120V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm
81AC5123
Zener Diode, 120V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm 81AC5123
ZENER DIODE, 120V, 1W, SOD-123FL; Zener Voltage Vz Typ:120V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZLV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 120V, 1W, SOD-123FL; Zener Voltage Vz Typ:120V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZLV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - KDZLVTR120 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
KDZLVTR120
Single Zener Diodes KDZLVTR120
DIODE ZENER 120V 1W PMDU

DIODE ZENER 120V 1W PMDU

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 846-KDZLVTR120CT-ND KDZLVTR120 81AC5123 KDZLVTR120
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 120V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm Single Zener Diodes
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F) 150 C (302 F)
Life Cycle Stage Active
Package PMDU SOD-123; SOD-123FL SOD-123; SOD-123F
VZ 120 volts 120 volts 120 volts
ZZT 620 ohms 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C39,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details