ROHM Semiconductor USA, LLC Single Zener Diodes KDZTR12B

Description
Zener Diode 12.5V 1W ±6% Surface Mount PMDU
Request a Quote Datasheet
Description
Zener Diode 12.5V 1W ±6% Surface Mount PMDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 846-KDZTR12BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-KDZTR12BDKR-ND
Single Zener Diodes 846-KDZTR12BDKR-ND
Zener Diode 12.5V 1W ±6% Surface Mount PMDU

Zener Diode 12.5V 1W ±6% Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - 846-KDZTR12BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-KDZTR12BTR-ND
Single Zener Diodes 846-KDZTR12BTR-ND
Zener Diode 12.5V 1W ±6% Surface Mount PMDU

Zener Diode 12.5V 1W ±6% Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - 846-KDZTR12BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-KDZTR12BCT-ND
Single Zener Diodes 846-KDZTR12BCT-ND
Zener Diode 12.5V 1W ±6% Surface Mount PMDU

Zener Diode 12.5V 1W ±6% Surface Mount PMDU

Buy Now Datasheet
12.5V 1W Zener Diode - 287-KDZTR12B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12.5V 1W Zener Diode
287-KDZTR12B
12.5V 1W Zener Diode 287-KDZTR12B
DIODE ZENER 12.5V 1W PMDU Product overview: KDZTR12B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12.5V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12.5V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZTR12B can be used for catalog matching and distributor lookup.

DIODE ZENER 12.5V 1W PMDU Product overview: KDZTR12B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12.5V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12.5V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZTR12B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - KDZTR12B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
KDZTR12B
Discrete Semiconductor Products - Diodes - Zener KDZTR12B
DIODE ZENER 12.5V 1W PMDU

DIODE ZENER 12.5V 1W PMDU

Supplier's Site
Diode, Zener, 12V, 1W, Sod-123; Zener Voltage Vz Typ Rohm - 28W1798 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 12V, 1W, Sod-123; Zener Voltage Vz Typ Rohm
28W1798
Diode, Zener, 12V, 1W, Sod-123; Zener Voltage Vz Typ Rohm 28W1798
DIODE, ZENER, 12V, 1W, SOD-123; Zener Voltage Vz Typ:12.5V; Power Dissipation Pd:1W; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DIODE, ZENER, 12V, 1W, SOD-123; Zener Voltage Vz Typ:12.5V; Power Dissipation Pd:1W; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
KDZTR12B
Zener Diodes KDZTR12B
Zener Diodes 12 to 13.5V; 20mA 1000mW

Zener Diodes 12 to 13.5V; 20mA 1000mW

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 846-KDZTR12BDKR-ND 287-KDZTR12B KDZTR12B 28W1798 KDZTR12B
Product Name Single Zener Diodes 12.5V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 12V, 1W, Sod-123; Zener Voltage Vz Typ Rohm Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Package Tape & Reel (TR) PMDU SOD-123; SOD-123
RoHS Compliant RoHS RoHS
VZ 12 volts 12.5 volts 12.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4485 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-C30J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
9 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 8222201P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; SOD-523
RoHS Compliant RoHS
View Details