Zener Diode 4.3V 1W Surface Mount PMDU
Zener Diode 4.3V 1W Surface Mount PMDU
Zener Diode 4.3V 1W Surface Mount PMDU
DIODE ZENER 4.55V 1W PMDU Product overview: KDZVTR4.3B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.55V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.55V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR4.3B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 876359-KDZVTR4.3B
Operating Temperature Range: 150°C
Features: Zener Diode - Surface Mount PMDU
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: KDZVTR4.3
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: KDZVTR4.3BTR, KDZVTR4.3BDKR, KDZVTR4.3BCT
ZENER DIODE, 4.3V, 1W, SOD-123FL; Zener Voltage Vz Typ:4.3V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive RoHS Compliant: Yes
ZENER DIODE, 4.3V, 1W, SOD-123FL; Zener Voltage Vz Typ:4.3V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 4.55V 1W PMDU
Zener Diodes 4.572V 5% 1W 2-Pin PMDU
Single 4.3V~4.8V 1W 4.3V SOD-123FL Zener Diodes ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | KDZVTR4.3BDKR-ND | 287-KDZVTR4.3B | 876359-KDZVTR4.3B | 69AC6009 | KDZVTR4.3B | KDZVTR4.3B | KDZVTR4.3B |
| Product Name | Single Zener Diodes | 4.55V 1W Zener Diode | Diodes - Zener - Single - KDZVTR4.3B | Zener Diode, 4.3V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Diodes >> Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | ||
| Package | Tape & Reel (TR) | PMDU | SOD-123; SOD-123FL | PMDU | SOD-123; SOD-123-2 | SOD-123 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VZ | 4.3 volts | 4.3 volts | 4.55 volts | 4.3 volts |