ROHM Semiconductor USA, LLC Single Zener Diodes KDZLVTR62

Description
Zener Diode 62V 1W ±6.45% Surface Mount PMDU
Request a Quote Datasheet
Description
Zener Diode 62V 1W ±6.45% Surface Mount PMDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 846-KDZLVTR62TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-KDZLVTR62TR-ND
Single Zener Diodes 846-KDZLVTR62TR-ND
Zener Diode 62V 1W ±6.45% Surface Mount PMDU

Zener Diode 62V 1W ±6.45% Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - 846-KDZLVTR62DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-KDZLVTR62DKR-ND
Single Zener Diodes 846-KDZLVTR62DKR-ND
Zener Diode 62V 1W ±6.45% Surface Mount PMDU

Zener Diode 62V 1W ±6.45% Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - 846-KDZLVTR62CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-KDZLVTR62CT-ND
Single Zener Diodes 846-KDZLVTR62CT-ND
Zener Diode 62V 1W ±6.45% Surface Mount PMDU

Zener Diode 62V 1W ±6.45% Surface Mount PMDU

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - KDZLVTR62 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
KDZLVTR62
Discrete Semiconductor Products - Diodes - Zener KDZLVTR62
DIODE ZENER 62V 1W PMDU

DIODE ZENER 62V 1W PMDU

Supplier's Site
Zener Diode, 62V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm - 81AC5127 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 62V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm
81AC5127
Zener Diode, 62V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm 81AC5127
ZENER DIODE, 62V, 1W, SOD-123FL; Zener Voltage Vz Typ:62V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZLV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 62V, 1W, SOD-123FL; Zener Voltage Vz Typ:62V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZLV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes
Product Number 846-KDZLVTR62TR-ND KDZLVTR62 81AC5127
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 62V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package PMDU SOD-123; SOD-123FL
VZ 62 volts 62 volts
ZZT 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B8V2J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 1690787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details