Semtech Corp. 6V SOIC TVS Protection Diode LC04-6.TBT

Description
TVS Diode, 1kW, 6V, Unidirectional, 4-Ch, SOIC Product overview: LC04-6.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LC04-6.TBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 1kW, 6V, Unidirectional, 4-Ch, SOIC Product overview: LC04-6.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LC04-6.TBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V SOIC TVS Protection Diode
144-LC04-6.TBT
6V SOIC TVS Protection Diode 144-LC04-6.TBT
TVS Diode, 1kW, 6V, Unidirectional, 4-Ch, SOIC Product overview: LC04-6.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LC04-6.TBT can be used for catalog matching and distributor lookup.

TVS Diode, 1kW, 6V, Unidirectional, 4-Ch, SOIC Product overview: LC04-6.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LC04-6.TBT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - LC04-6.TBTDKR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO

20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO

Buy Now Datasheet
TVS Diodes - LC04-6.TBTCT-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO

20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO

Buy Now Datasheet
TVS Diodes - LC04-6.TBTTR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO

20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO

Buy Now Datasheet
TVS - TVS - Diodes - LC04-6.TBT - 1051710-LC04-6.TBT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - LC04-6.TBT
1051710-LC04-6.TBT
TVS - TVS - Diodes - LC04-6.TBT 1051710-LC04-6.TBT
Manufacturer: Semtech Corporation Win Source Part Number: 1051710-LC04-6.TBT Packaging: Reel - TR Type: Zener Applications: Telecom Mounting: SMD (SMT) Unidirectional Channels: 4 Capacitance @ Frequency: 15pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 16-SOIC STAND-OFF Voltage (Vwm): 6V (Max) Minimum Breakdown Voltage: 6.8V Max Clamping Voltage: 20V Peak Pulse Current(Ippm): 100A (8/20μs) Power Dissipation - Pd: 1000W (1kW) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1051710-LC04-6.TBT
Packaging: Reel - TR
Type: Zener
Applications: Telecom
Mounting: SMD (SMT)
Unidirectional Channels: 4
Capacitance @ Frequency: 15pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 16-SOIC
STAND-OFF Voltage (Vwm): 6V (Max)
Minimum Breakdown Voltage: 6.8V
Max Clamping Voltage: 20V
Peak Pulse Current(Ippm): 100A (8/20μs)
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - LC04-6.TBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
LC04-6.TBT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes LC04-6.TBT
TVS DIODE 6VWM 20VC 16SOIC

TVS DIODE 6VWM 20VC 16SOIC

Supplier's Site
TVS Diodes - LC04-6.TBT - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
LC04-6.TBT
TVS Diodes LC04-6.TBT
TVS DIODE 6VWM 20VC 16SOIC

TVS DIODE 6VWM 20VC 16SOIC

Supplier's Site Datasheet
Tvs Diode Array, 1Kw, 6V, Soic; Product Range Semtech - 37K7840 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 1Kw, 6V, Soic; Product Range Semtech
37K7840
Tvs Diode Array, 1Kw, 6V, Soic; Product Range Semtech 37K7840
TVS DIODE ARRAY, 1KW, 6V, SOIC; Product Range:LC04 Series; TVS Polarity:-; Reverse Standoff Voltage:6V; Clamping Voltage Max:20V; Diode Case Style:SOIC; No. of Pins:16Pins; Minimum Breakdown Voltage:-; Maximum Breakdown Voltage:6.8V RoHS Compliant: Yes

TVS DIODE ARRAY, 1KW, 6V, SOIC; Product Range:LC04 Series; TVS Polarity:-; Reverse Standoff Voltage:6V; Clamping Voltage Max:20V; Diode Case Style:SOIC; No. of Pins:16Pins; Minimum Breakdown Voltage:-; Maximum Breakdown Voltage:6.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode Array, 1Kw, 6V, Soic, Full Reel; Product Range Semtech - 60K0523 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 1Kw, 6V, Soic, Full Reel; Product Range Semtech
60K0523
Tvs Diode Array, 1Kw, 6V, Soic, Full Reel; Product Range Semtech 60K0523
TVS DIODE ARRAY, 1KW, 6V, SOIC, FULL REEL; Product Range:LC04 Series; TVS Polarity:-; Reverse Standoff Voltage:6V; Clamping Voltage Max:20V; Diode Case Style:SOIC; No. of Pins:16Pins; Minimum Breakdown Voltage:-; Qualification:- RoHS Compliant: Yes

TVS DIODE ARRAY, 1KW, 6V, SOIC, FULL REEL; Product Range:LC04 Series; TVS Polarity:-; Reverse Standoff Voltage:6V; Clamping Voltage Max:20V; Diode Case Style:SOIC; No. of Pins:16Pins; Minimum Breakdown Voltage:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number 144-LC04-6.TBT LC04-6.TBTDKR-ND 1051710-LC04-6.TBT LC04-6.TBT LC04-6.TBT 37K7840
Product Name 6V SOIC TVS Protection Diode TVS Diodes TVS - TVS - Diodes - LC04-6.TBT Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode Array, 1Kw, 6V, Soic; Product Range Semtech
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel "16-SOIC (0.154"", 3.90mm Width)" 16-SOIC 16-SO 16-SOIC (0.154", 3.90mm Width) SOIC
Peak Pulse Power 1000 watts 1000 watts 1000 watts 1000 watts
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data