Zener Diode 30V 1W Surface Mount PMDU
Zener Diode 30V 1W Surface Mount PMDU
Zener Diode 30V 1W Surface Mount PMDU
Zener Diodes 31.57V 6% 1W 2-Pin PMDU
ZENER DIODE, 30V, 1W, SOD-123FL; Zener Voltage Vz Typ:30V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive RoHS Compliant: Yes
ZENER DIODE, 30V, 1W, SOD-123FL; Zener Voltage Vz Typ:30V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 32V 1W PMDU
DIODE ZENER 30V 1W PMDU
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | KDZVTR30BTR-ND | 1333208P | KDZVTR30B | 69AC6008 | KDZVTR30B | KDZVTR30B |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Zener Diode, 30V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Package | SOD-123; SOD-123FL | SOD-123; SOD-123-2 | SOD-123; SOD-123FL | PMDU | SOD-123; SOD-123F | |
| RoHS Compliant | RoHS | RoHS | ||||
| Pin Count | 2 |