Zener Diode 6.5V 1W ±6% Surface Mount PMDU
DIODE ZENER 6.5V 1W PMDU Product overview: KDZTR6.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.5V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.5V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZTR6.2B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1192854-KDZTR6.2B
Packaging: Reel
Mounting Style: SMD
Tolerance: ±6%
Voltage - Zener (Nom) (Vz): 6.5V
Categories: Discrete Semiconductor Products
Supplier Device Package: PMDU
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.rohm.com
Manufacturer Package: SOD-123F
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Family Part Number: KDZ6V2
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 1W
Current - Reverse Leakage at Vr: 20μA at 3V
DIODE ZENER 6.5V 1W PMDU
Zener Diodes 6.2 to 7V; 40mA 1000mW
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | KDZTR6.2BTR-ND | 287-KDZTR6.2B | 1192854-KDZTR6.2B | KDZTR6.2B | KDZTR6.2B |
| Product Name | Single Zener Diodes | 6.5V 1W Zener Diode | Diodes - Zener - Single - KDZTR6.2B | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape & Reel (TR) | PMDU | |||
| RoHS Compliant | RoHS | ||||
| VZ | 6.2 volts | 6.5 volts | 6.5 volts |