ROHM Semiconductor USA, LLC 25.3V 1W Zener Diode KDZTR24B

Description
DIODE ZENER 25.3V 1W PMDU Product overview: KDZTR24B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZTR24B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 25.3V 1W PMDU Product overview: KDZTR24B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZTR24B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25.3V 1W Zener Diode - 287-KDZTR24B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25.3V 1W Zener Diode
287-KDZTR24B
25.3V 1W Zener Diode 287-KDZTR24B
DIODE ZENER 25.3V 1W PMDU Product overview: KDZTR24B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZTR24B can be used for catalog matching and distributor lookup.

DIODE ZENER 25.3V 1W PMDU Product overview: KDZTR24B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZTR24B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 846-KDZTR24BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-KDZTR24BTR-ND
Single Zener Diodes 846-KDZTR24BTR-ND
Zener Diode 25.3V 1W ±7% Surface Mount PMDU

Zener Diode 25.3V 1W ±7% Surface Mount PMDU

Buy Now Datasheet
Diodes - Zener - Single - KDZTR24B - 1050798-KDZTR24B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - KDZTR24B
1050798-KDZTR24B
Diodes - Zener - Single - KDZTR24B 1050798-KDZTR24B
Manufacturer: Rohm Semiconductor Win Source Part Number: 1050798-KDZTR24B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Current - Reverse Leakage @ Vr: 10μA @ 19V Voltage - Zener (Nom) (Vz): 25.3V Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: PMDU Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1050798-KDZTR24B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Current - Reverse Leakage @ Vr: 10μA @ 19V
Voltage - Zener (Nom) (Vz): 25.3V
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: PMDU
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
KDZTR24B
Zener Diodes KDZTR24B
Zener Diodes 24 to 27.6V; 10mA 1000mW

Zener Diodes 24 to 27.6V; 10mA 1000mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - KDZTR24B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
KDZTR24B
Discrete Semiconductor Products - Diodes - Zener KDZTR24B
DIODE ZENER 25.3V 1W PMDU

DIODE ZENER 25.3V 1W PMDU

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-KDZTR24B 846-KDZTR24BTR-ND 1050798-KDZTR24B KDZTR24B KDZTR24B
Product Name 25.3V 1W Zener Diode Single Zener Diodes Diodes - Zener - Single - KDZTR24B Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) PMDU SOD-123; SOD-123-2 PMDU
RoHS Compliant RoHS
VZ 24 volts 25.3 volts 25.3 volts
PD 1 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data