Vishay Precision Group Bridge Rectifiers KBU6K-E4/51

Description
Bridge Rectifier Single 800V 6A KBU4
Request a Quote Datasheet
Description
Bridge Rectifier Single 800V 6A KBU4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 6349238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
6349238
Bridge Rectifiers 6349238
Bridge Rectifier Single 800V 6A KBU4

Bridge Rectifier Single 800V 6A KBU4

Supplier's Site
Bridge Rectifiers - 1652274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1652274
Bridge Rectifiers 1652274
Bridge Rectifier Single 800V 6A KBU4

Bridge Rectifier Single 800V 6A KBU4

Supplier's Site
Bridge Rectifiers - KBU6K-E4/51 - 777990-KBU6K-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBU6K-E4/51
777990-KBU6K-E4/51
Bridge Rectifiers - KBU6K-E4/51 777990-KBU6K-E4/51
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 777990-KBU6K-E4/51 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -50°C ~ 150°C (TJ) Package: 4-SIP, KBU Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 6A Current - Reverse Leakage @ Vr: 5μA @ 800V Family Name: KBU6K Categories: Discrete Semiconductor Products Manufacturer Package: KBU Voltage - Peak Reverse (Maximum): 800V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 6A Alternative Parts (Cross-Reference): KBU6K; KBU6K_Q; STBR608; Introduction Date: June 18, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 777990-KBU6K-E4/51
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -50°C ~ 150°C (TJ)
Package: 4-SIP, KBU
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Family Name: KBU6K
Categories: Discrete Semiconductor Products
Manufacturer Package: KBU
Voltage - Peak Reverse (Maximum): 800V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 6A
Alternative Parts (Cross-Reference): KBU6K; KBU6K_Q; STBR608;
Introduction Date: June 18, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bridge Rectifiers - KBU6K-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
KBU6K-E4/51GI-ND
Bridge Rectifiers KBU6K-E4/51GI-ND
Bridge Rectifier Single Phase Standard 800V Through Hole KBU

Bridge Rectifier Single Phase Standard 800V Through Hole KBU

Buy Now Datasheet
800V 6A Diode and Rectifier - 299-KBU6K-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 6A Diode and Rectifier
299-KBU6K-E4/51
800V 6A Diode and Rectifier 299-KBU6K-E4/51
Diode Rectifier Bridge Single 800V 6A 4-Pin Case KBU Bulk Product overview: KBU6K-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBU6K-E4/51 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 800V 6A 4-Pin Case KBU Bulk Product overview: KBU6K-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBU6K-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - KBU6K-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBU6K-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBU6K-E4/51
BRIDGE RECT 1PHASE 800V 6A KBU

BRIDGE RECT 1PHASE 800V 6A KBU

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
KBU6K-E4/51
Bridge Rectifiers KBU6K-E4/51
Bridge Rectifiers 6.0 Amp 800 Volt

Bridge Rectifiers 6.0 Amp 800 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 6349238 777990-KBU6K-E4/51 KBU6K-E4/51GI-ND 299-KBU6K-E4/51 KBU6K-E4/51 KBU6K-E4/51
Product Name Bridge Rectifiers Bridge Rectifiers - KBU6K-E4/51 Bridge Rectifiers 800V 6A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge Bridge
Package Kbu 4-SIP, KBU Bulk KBU
RoHS Compliant RoHS RoHS
Diode Type Single Phase
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbj
RoHS Compliant RoHS
View Details
Schottky Barrier Diode - 1N5819UR-1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
Tj 125 C (257 F)
View Details
Schottky barrier diode - BAT54A,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
Discrete Semiconductor Products - 231359-BAS21 E6393 - Win Source Electronics
Specs
Diode Type Diodes,Rectifiers - Single
View Details
2 suppliers