Comchip Technology Corporation 1KV 3.6A Diode and Rectifier KBU2510-G

Description
BRIDGE RECT 1PHASE 1KV 3.6A KBU Product overview: KBU2510-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3.6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBU2510-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 1KV 3.6A KBU Product overview: KBU2510-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3.6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBU2510-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 3.6A Diode and Rectifier - 299-KBU2510-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 3.6A Diode and Rectifier
299-KBU2510-G
1KV 3.6A Diode and Rectifier 299-KBU2510-G
BRIDGE RECT 1PHASE 1KV 3.6A KBU Product overview: KBU2510-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3.6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBU2510-G can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 1KV 3.6A KBU Product overview: KBU2510-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3.6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBU2510-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367991-KBU2510-G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367991-KBU2510-G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367991-KBU2510-G
Win Source Part Number: 1367991-KBU2510-G Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Comchip Technology Package: Tray Product Status: Obsolete Package / Case: 4-SIP, KBU Supplier Device Package: KBU Base Product Number: KBU2510 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 3.6 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 12.5 A Current - Reverse Leakage @ Vr: 10 µA @ 1000 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 1 kV

Win Source Part Number: 1367991-KBU2510-G
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tray
Product Status: Obsolete
Package / Case: 4-SIP, KBU
Supplier Device Package: KBU
Base Product Number: KBU2510
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 3.6 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 12.5 A
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 1 kV

Buy Now Datasheet
Bridge Rectifiers - 641-1362-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1362-ND
Bridge Rectifiers 641-1362-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole KBU

Bridge Rectifier Single Phase Standard 1kV Through Hole KBU

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
KBU2510-G
Bridge Rectifiers KBU2510-G
Bridge Rectifiers KBU CELL 25A 1000V Rect. Bridge Diode

Bridge Rectifiers KBU CELL 25A 1000V Rect. Bridge Diode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 299-KBU2510-G 1367991-KBU2510-G 641-1362-ND KBU2510-G
Product Name 1KV 3.6A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers
Package Tray 4-SIP, KBU KBU-4
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Rectifier Assembly - FP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Single Schottky barrier diode - BAT46WH,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123F SOD123F
RoHS Compliant RoHS
View Details
8 suppliers