Zener Diode 39V 1W ±5.13% Surface Mount PMDU
Zener Diode 39V 1W ±5.13% Surface Mount PMDU
Zener Diode 39V 1W ±5.13% Surface Mount PMDU
DIODE ZENER 39V 1W PMDU
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 846-KDZVTFTR39ADKR-ND | KDZVTFTR39A |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) |