Manufacturer: Rohm Semiconductor
Win Source Part Number: 801045-KDZVTR3.9B
Packaging: Reel
Mounting Style: SMD
Power - Max: 1W
Voltage - Zener (Nom) (Vz): 3.9V
Supplier Device Package: PMDU
Temperature Range - Operating: 150°C
Manufacturer Package: SOD-123F
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 40μA at 1V
Zener Diode 3.9V 1W Surface Mount PMDU
Zener Diode 3.9V 1W Surface Mount PMDU
Zener Diode 3.9V 1W Surface Mount PMDU
DIODE ZENER 4.15V 1W PMDU Product overview: KDZVTR3.9B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.15V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.15V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR3.9B can be used for catalog matching and distributor lookup.
DIODE ZENER 4.15V 1W PMDU
ZENER DIODE, 1W, 3.9V, SOD-123; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:1W; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive RoHS Compliant: Yes
Zener Diodes 4.136V 6% 1W 2-Pin PMDU
DIODE ZENER 3.9V 1W PMDU
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 801045-KDZVTR3.9B | KDZVTR3.9BDKR-ND | 287-KDZVTR3.9B | KDZVTR3.9B | 81Y6371 | KDZVTR3.9B | KDZVTR3.9B |
| Product Name | Diodes - Zener - Single - KDZVTR3.9B | Single Zener Diodes | 4.15V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 1W, 3.9V, Sod-123; Zener Voltage Vz Typ Rohm | Zener Diodes | Single Zener Diodes |
| VZ | 3.9 volts | 3.9 volts | 4.15 volts | 3.9 volts | 4.15 volts | ||
| IR | 0.0400 mA | 40 mA | 0.0400 mA | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | Tape & Reel (TR) | PMDU | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123F |