DIODE ZENER 10.3V 1W PMDU Product overview: KDZTR10B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZTR10B can be used for catalog matching and distributor lookup.
Zener Diode 10.3V 1W ±6% Surface Mount PMDU
Zener Diode 10.3V 1W ±6% Surface Mount PMDU
DIODE ZENER 10.3V 1W PMDU
DIODE, ZENER, 10V, 1W, SOD-123; Zener Voltage Nom:10.31V; Power Dissipation:1W; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-KDZTR10B | KDZTR10BCT-ND | KDZTR10B | 28W1796 | KDZTR10B |
| Product Name | 10.3V 1W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diode, Zener, 10V, 1W, Sod-123; Zener Voltage Nom Rohm | Zener Diodes |
| Package | Tape & Reel (TR) | PMDU | SOD-123; SOD-123 | SOD-123; SOD-123-2 | |
| RoHS Compliant | RoHS | ||||
| VZ | 10 volts | 10.3 volts | |||
| PD | 1 milliwatts | 1000 milliwatts |