Manufacturer: Rohm Semiconductor
Win Source Part Number: 1050797-KDZTR18B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Current - Reverse Leakage @ Vr: 10μA @ 13V
Voltage - Zener (Nom) (Vz): 19V
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: PMDU
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
DIODE ZENER 19V 1W PMDU Product overview: KDZTR18B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZTR18B can be used for catalog matching and distributor lookup.
Zener Diode 19V 1W ±6% Surface Mount PMDU
Zener Diode 19V 1W ±6% Surface Mount PMDU
Zener Diodes 18 to 20.3V; 20mA 1000mW
DIODE ZENER 19V 1W PMDU
DIODE ZENER 19V 1W PMDU
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1050797-KDZTR18B | 287-KDZTR18B | 846-KDZTR18BCT-ND | KDZTR18B | KDZTR18B | KDZTR18B |
| Product Name | Diodes - Zener - Single - KDZTR18B | 19V 1W Zener Diode | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Declining; Not For New Designs | Active | ||||
| Package | PMDU | Tape & Reel (TR) | SOD-123; SOD-123F | PMDU | ||
| VZ | 19 volts | 18 volts | 19 volts | 19 volts | ||
| PD | 1000 milliwatts | 1 milliwatts |