Zener Diode 91V 1W ±6.04% Surface Mount PMDU
Zener Diode 91V 1W ±6.04% Surface Mount PMDU
Zener Diode 91V 1W ±6.04% Surface Mount PMDU
DIODE ZENER 91V 1W PMDU
DIODE ZENER 91V 1W PMDU
ZENER DIODE, 91V, 1W, SOD-123FL; Zener Voltage Vz Typ:91V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZLV Series; Automotive RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-KDZLVTR91CT-ND | KDZLVTR91 | KDZLVTR91 | 81AC5131 |
| Product Name | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 91V, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) |
| Package | SOD-123; SOD-123F | PMDU | SOD-123; SOD-123FL | |
| VZ | 91 volts | 91 volts | 91 volts | |
| ZZT | 340 ohms | 340 ohms | ||
| IR | 0.0050 mA | 5 mA |