ROHM Semiconductor USA, LLC Single Zener Diodes KDZVTFTR22B

Description
Zener Diode 22V 1W ±5.68% Surface Mount PMDU
Request a Quote Datasheet
Description
Zener Diode 22V 1W ±5.68% Surface Mount PMDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - KDZVTFTR22BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTFTR22BDKR-ND
Single Zener Diodes KDZVTFTR22BDKR-ND
Zener Diode 22V 1W ±5.68% Surface Mount PMDU

Zener Diode 22V 1W ±5.68% Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - KDZVTFTR22BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTFTR22BTR-ND
Single Zener Diodes KDZVTFTR22BTR-ND
Zener Diode 22V 1W ±5.68% Surface Mount PMDU

Zener Diode 22V 1W ±5.68% Surface Mount PMDU

Buy Now Datasheet
Single Zener Diodes - KDZVTFTR22BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
KDZVTFTR22BCT-ND
Single Zener Diodes KDZVTFTR22BCT-ND
Zener Diode 22V 1W ±5.68% Surface Mount PMDU

Zener Diode 22V 1W ±5.68% Surface Mount PMDU

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - KDZVTFTR22B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
KDZVTFTR22B
Discrete Semiconductor Products - Diodes - Zener KDZVTFTR22B
DIODE ZENER 23.25V 1W PMDU

DIODE ZENER 23.25V 1W PMDU

Supplier's Site
Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm - 91Y4816 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm
91Y4816
Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm 91Y4816
ZENER DIODE, AEC-Q101, 1W, SOD-123FL; Zener Voltage Vz Typ:22V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZVTF Series; Automotive RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 1W, SOD-123FL; Zener Voltage Vz Typ:22V; Power Dissipation Pd:1W; Diode Case Style:SOD-123FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZVTF Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
KDZVTFTR22B
Zener Diodes KDZVTFTR22B
Zener Diodes 22-24.5V 10mA SOD-123FL; PMDU

Zener Diodes 22-24.5V 10mA SOD-123FL; PMDU

Buy Now Datasheet
Single Zener Diodes - KDZVTFTR22B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
KDZVTFTR22B
Single Zener Diodes KDZVTFTR22B
DIODE ZENER 22V 1W PMDU

DIODE ZENER 22V 1W PMDU

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number KDZVTFTR22BDKR-ND KDZVTFTR22B 91Y4816 KDZVTFTR22B KDZVTFTR22B
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, Aec-Q101, 1W, Sod-123Fl; Zener Voltage Vz Typ Rohm Zener Diodes Single Zener Diodes
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F) 150 C (302 F)
Life Cycle Stage Active
Package PMDU SOD-123; SOD-123FL SOD-123; SOD-123FL-2 SOD-123; SOD-123F
VZ 23.25 volts 22 volts 23.25 volts
Unlock Full Specs
to access all available technical data