Yageo USA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes LAD8C05L01

Description
Win Source Part Number: 1362296-LAD8C05L01 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 47 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: LAD8CXXL01 Package: Tape & Reel Product Status: Active Package / Case: SOD-882 Supplier Device Package: SOD-882 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 5.5V Voltage - Clamping (Max) @ Ipp: 12V Current - Peak Pulse (10/1000µs): 4A (8/20µs) Power Line Protection: No Capacitance @ Frequency: 10pF @ 1MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1362296-LAD8C05L01 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 47 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: LAD8CXXL01 Package: Tape & Reel Product Status: Active Package / Case: SOD-882 Supplier Device Package: SOD-882 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 5.5V Voltage - Clamping (Max) @ Ipp: 12V Current - Peak Pulse (10/1000µs): 4A (8/20µs) Power Line Protection: No Capacitance @ Frequency: 10pF @ 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362296-LAD8C05L01 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362296-LAD8C05L01
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362296-LAD8C05L01
Win Source Part Number: 1362296-LAD8C05L01 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 47 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: LAD8CXXL01 Package: Tape & Reel Product Status: Active Package / Case: SOD-882 Supplier Device Package: SOD-882 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 5.5V Voltage - Clamping (Max) @ Ipp: 12V Current - Peak Pulse (10/1000µs): 4A (8/20µs) Power Line Protection: No Capacitance @ Frequency: 10pF @ 1MHz

Win Source Part Number: 1362296-LAD8C05L01
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 47 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: LAD8CXXL01
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-882
Supplier Device Package: SOD-882
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.5V
Voltage - Clamping (Max) @ Ipp: 12V
Current - Peak Pulse (10/1000µs): 4A (8/20µs)
Power Line Protection: No
Capacitance @ Frequency: 10pF @ 1MHz

Buy Now Datasheet
TVS Diodes - 13-LAD8C05L01TR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

12V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - 13-LAD8C05L01CT-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

12V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - 13-LAD8C05L01DKR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

12V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Protection Diode - 144-LAD8C05L01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-LAD8C05L01
TVS Protection Diode 144-LAD8C05L01
Trans Voltage Suppressor Diode, Product overview: LAD8C05L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LAD8C05L01 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: LAD8C05L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LAD8C05L01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1362296-LAD8C05L01 13-LAD8C05L01TR-ND 144-LAD8C05L01
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS Protection Diode
Package SOD-882 SOD-882
VC 12 volts 12 volts
VBR 5.5 volts 5.5 volts
CT 10 pF
Unlock Full Specs
to access all available technical data